Kingbright Corporation Chip Led, Red, 45Mcd, 0603, Smd; Led Colour Kingbright KPHD-1608LVSURCK

Description
CHIP LED, RED, 45MCD, 0603, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:45mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet
Description
CHIP LED, RED, 45MCD, 0603, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:45mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Led, Red, 45Mcd, 0603, Smd; Led Colour Kingbright - 50AC9302 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Red, 45Mcd, 0603, Smd; Led Colour Kingbright
50AC9302
Chip Led, Red, 45Mcd, 0603, Smd; Led Colour Kingbright 50AC9302
CHIP LED, RED, 45MCD, 0603, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:45mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes

CHIP LED, RED, 45MCD, 0603, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:45mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC9302
Product Name Chip Led, Red, 45Mcd, 0603, Smd; Led Colour Kingbright
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 100 degrees
Luminous Intensity 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 1497-1280-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Specs
LED Type Red; Yellow; Green; Multi-Colored; Green, Red, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details