SunLED Company, LLC LED Indication - Discrete XZM2MOK105S

Description
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1280-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1280-6-ND
LED Indication - Discrete 1497-1280-6-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1280-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1280-1-ND
LED Indication - Discrete 1497-1280-1-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1280-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1280-2-ND
LED Indication - Discrete 1497-1280-2-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1280-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 1497-1038-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details