Kingbright Corporation Chip Led, Green, 8Mcd, 0603, Smd; Led Colour Kingbright KPHD-1608LVCGCK

Description
CHIP LED, GREEN, 8MCD, 0603, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:8mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet
Description
CHIP LED, GREEN, 8MCD, 0603, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:8mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Led, Green, 8Mcd, 0603, Smd; Led Colour Kingbright - 50AC9300 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Green, 8Mcd, 0603, Smd; Led Colour Kingbright
50AC9300
Chip Led, Green, 8Mcd, 0603, Smd; Led Colour Kingbright 50AC9300
CHIP LED, GREEN, 8MCD, 0603, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:8mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes

CHIP LED, GREEN, 8MCD, 0603, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:8mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC9300
Product Name Chip Led, Green, 8Mcd, 0603, Smd; Led Colour Kingbright
LED Type Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 100 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
High Flux LEDs - CW CBLPM1.S1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 5500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 60 degrees
View Details