Kingbright Corporation Led, Red, 1.25Mm X 1.3Mm, 20Mcd, 625Nm; Led Color Kingbright KPHCM-2012EC-T

Description
LED, RED, 1.25MM X 1.3MM, 20MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 1.25MM X 1.3MM, 20MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.25Mm X 1.3Mm, 20Mcd, 625Nm; Led Color Kingbright - 56P5124 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.3Mm, 20Mcd, 625Nm; Led Color Kingbright
56P5124
Led, Red, 1.25Mm X 1.3Mm, 20Mcd, 625Nm; Led Color Kingbright 56P5124
LED, RED, 1.25MM X 1.3MM, 20MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.25MM X 1.3MM, 20MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56P5124
Product Name Led, Red, 1.25Mm X 1.3Mm, 20Mcd, 625Nm; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 110 degrees
Luminous Intensity 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1118-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241873-SML-LX1206SOC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
View Details
3 suppliers