SunLED Company, LLC LED Indication - Discrete XZCBD54W-1

Description
Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1118-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1118-2-ND
LED Indication - Discrete 1497-1118-2-ND
Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1118-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1118-1-ND
LED Indication - Discrete 1497-1118-1-ND
Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1118-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1118-6-ND
LED Indication - Discrete 1497-1118-6-ND
Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1118-2-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1363-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details