Kingbright Corporation Optics - LEDs - Light Pipes - KPHCM-2012CGCK KPHCM-2012CGCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067749-KPHCM-2012CG CK Packaging: Cut Tape Color: Green Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 110 ° Lens Color: Clear Height: 400 µm Number of Pins: 2 Wavelength: 570 nm Width: 2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): MCL-S270GCKPHCM-2012 CGCK; KPHCM2012CGCK; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067749-KPHCM-2012CG CK Packaging: Cut Tape Color: Green Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 110 ° Lens Color: Clear Height: 400 µm Number of Pins: 2 Wavelength: 570 nm Width: 2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): MCL-S270GCKPHCM-2012 CGCK; KPHCM2012CGCK; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPHCM-2012CGCK - 1067749-KPHCM-2012CGCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPHCM-2012CGCK
1067749-KPHCM-2012CGCK
Optics - LEDs - Light Pipes - KPHCM-2012CGCK 1067749-KPHCM-2012CGCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067749-KPHCM-2012CG CK Packaging: Cut Tape Color: Green Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 110 ° Lens Color: Clear Height: 400 µm Number of Pins: 2 Wavelength: 570 nm Width: 2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): MCL-S270GCKPHCM-2012 CGCK; KPHCM2012CGCK; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067749-KPHCM-2012CGCK
Packaging: Cut Tape
Color: Green
Length: 1.25 mm
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 50 mcd
Forward Current: 20 mA
Viewing Angle: 110 °
Lens Color: Clear
Height: 400 µm
Number of Pins: 2
Wavelength: 570 nm
Width: 2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 2012
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): MCL-S270GCKPHCM-2012 CGCK; KPHCM2012CGCK;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 570 nm

Buy Now
LEDs - 8610107P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHCM-2012CGCK LED

Kingbright KPHCM-2012CGCK LED

Supplier's Site
LEDs - 8610107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHCM-2012CGCK LED

Kingbright KPHCM-2012CGCK LED

Supplier's Site
LEDs - 1651820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHCM-2012CGCK LED

Kingbright KPHCM-2012CGCK LED

Supplier's Site
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright - 93X4375 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright
93X4375
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright 93X4375
LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.25Mm X 1.3Mm, 50Mcd, 570Nm; Led Color Kingbright - 56P5123 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.3Mm, 50Mcd, 570Nm; Led Color Kingbright
56P5123
Led, Green, 1.25Mm X 1.3Mm, 50Mcd, 570Nm; Led Color Kingbright 56P5123
LED, GREEN, 1.25MM X 1.3MM, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.3MM, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067749-KPHCM-2012CGCK 8610107P 8610107 93X4375 56P5123
Product Name Optics - LEDs - Light Pipes - KPHCM-2012CGCK LEDs LEDs Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright Led, Green, 1.25Mm X 1.3Mm, 50Mcd, 570Nm; Led Color Kingbright
LED Type Green; Green Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Luminous Intensity 50 milliCandela 50 milliCandela 50 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1405-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
LED Indication - Discrete - 516-ASCKCA00-BU4V4020502TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details
2 suppliers