Micropac Industries, Inc. Visible LED Indicator 1N6497

Description
MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 556
Description
MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 556

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Visible LED Indicator
1N6497
Visible LED Indicator 1N6497
MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 556

MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 556

Supplier's Site
Garland, TX, USA
LED Indicator
1N6497
LED Indicator 1N6497
The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are hermetically sealed and available JANTX screened.

The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble
shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the
green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are
hermetically sealed and available JANTX screened.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc. Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1N6497 1N6497
Product Name Visible LED Indicator LED Indicator
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Optical Power Output 105 milliwatts
Luminous Intensity 0.5000 milliCandela 0.5000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-2770SA35A00F1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details