Kingbright Corporation LEDs KPHBM-2012QBDCGKC

Description
Kingbright KPHBM-2012QBDCGKC LED
Request a Quote
Description
Kingbright KPHBM-2012QBDCGKC LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8721796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHBM-2012QBDCGKC LED

Kingbright KPHBM-2012QBDCGKC LED

Supplier's Site
LEDs - 8721796P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHBM-2012QBDCGKC LED

Kingbright KPHBM-2012QBDCGKC LED

Supplier's Site
LEDs - 1654477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHBM-2012QBDCGKC LED

Kingbright KPHBM-2012QBDCGKC LED

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8721796 8721796P
Product Name LEDs LEDs
LED Package: 2 x 1.25 x 0.45mm
LED Type Green; Blue; Clear
Peak Wavelength 465 to 570 nm (4650 to 5700 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.CM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 150 degrees
View Details
LED Indication - Discrete - 516-ALMD-EG2E-XZ002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers