Kingbright Corporation Led, 0805, Blue/red; Led Color Kingbright KPHBM-2012PBASURKC

Description
LED, 0805, BLUE/RED; LED Color:Blue, Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, B 30mA; Luminous Intensity / Color:R 200mcd, B 50mcd; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, 0805, BLUE/RED; LED Color:Blue, Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, B 30mA; Luminous Intensity / Color:R 200mcd, B 50mcd; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 0805, Blue/red; Led Color Kingbright - 49P5362 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0805, Blue/red; Led Color Kingbright
49P5362
Led, 0805, Blue/red; Led Color Kingbright 49P5362
LED, 0805, BLUE/RED; LED Color:Blue, Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, B 30mA; Luminous Intensity / Color:R 200mcd, B 50mcd; Product Range:- RoHS Compliant: Yes

LED, 0805, BLUE/RED; LED Color:Blue, Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, B 30mA; Luminous Intensity / Color:R 200mcd, B 50mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49P5362
Product Name Led, 0805, Blue/red; Led Color Kingbright
LED Package: 1.25mm x 1.3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QWBE-NFHDE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4750 K
View Details
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
View Details