Kingbright Corporation Led, Red/green, 90/50Mcd; Led Color Kingbright KPHB-1608SURKCGKC-GX

Description
LED, RED/GREEN, 90/50MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 90mcd, G 50mcd; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED/GREEN, 90/50MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 90mcd, G 50mcd; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/green, 90/50Mcd; Led Color Kingbright - 62X9034 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green, 90/50Mcd; Led Color Kingbright
62X9034
Led, Red/green, 90/50Mcd; Led Color Kingbright 62X9034
LED, RED/GREEN, 90/50MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 90mcd, G 50mcd; Product Range:-; MSL:- RoHS Compliant: Yes

LED, RED/GREEN, 90/50MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 90mcd, G 50mcd; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X9034
Product Name Led, Red/green, 90/50Mcd; Led Color Kingbright
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL1103WBBW1CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 1500 milliCandela
View Details
LED Indication - Discrete - 1497-XZM2CYK67STR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details