Kingbright Corporation Led, Blue, 35Mcd, 470Nm, Smd; Led Colour Kingbright KPG-1608PBC-A

Description
LED, BLUE, 35MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:35mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Description
LED, BLUE, 35MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:35mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 35Mcd, 470Nm, Smd; Led Colour Kingbright - 05AC8541 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 35Mcd, 470Nm, Smd; Led Colour Kingbright
05AC8541
Led, Blue, 35Mcd, 470Nm, Smd; Led Colour Kingbright 05AC8541
LED, BLUE, 35MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:35mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, BLUE, 35MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:35mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site
Led, Blue, 0.8Mm X 1.2Mm, 35Mcd, 470Nm; Led Color Kingbright - 56P5111 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1.2Mm, 35Mcd, 470Nm; Led Color Kingbright
56P5111
Led, Blue, 0.8Mm X 1.2Mm, 35Mcd, 470Nm; Led Color Kingbright 56P5111
LED, BLUE, 0.8MM X 1.2MM, 35MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:35mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 0.8MM X 1.2MM, 35MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:35mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 05AC8541 56P5111
Product Name Led, Blue, 35Mcd, 470Nm, Smd; Led Colour Kingbright Led, Blue, 0.8Mm X 1.2Mm, 35Mcd, 470Nm; Led Color Kingbright
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 35 milliCandela 35 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
Super Nova 4 LED Module Green - MD-EL-SN4-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 800 milliwatts
View Details