LED, ORANGE, 50MCD, 605NM, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:50mcd; Viewing Angle:135°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 42Y0470 |
| Product Name | Led, Orange, 50Mcd, 605Nm, Smd; Led Color Kingbright |
| LED Type | Orange; Orange |
| Peak Wavelength | 605 nm (6050 Å) |
| Viewing Angle | 135 degrees |
| Luminous Intensity | 50 milliCandela |