Kingbright Corporation Led, Red, 800Mcd, 630Nm; Led Color Kingbright KPED-3528SURCK

Description
LED, RED, 800MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:800mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 800MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:800mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 800Mcd, 630Nm; Led Color Kingbright - 46W4538 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 800Mcd, 630Nm; Led Color Kingbright
46W4538
Led, Red, 800Mcd, 630Nm; Led Color Kingbright 46W4538
LED, RED, 800MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:800mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

LED, RED, 800MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:800mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46W4538
Product Name Led, Red, 800Mcd, 630Nm; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
Luminous Intensity 800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details