Kingbright Corporation Led, Blue, 400Mcd, 470Nm; Led Color Kingbright KPED-3528QBC-D

Description
LED, BLUE, 400MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:400mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 400MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:400mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 400Mcd, 470Nm; Led Color Kingbright - 46W4536 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 400Mcd, 470Nm; Led Color Kingbright
46W4536
Led, Blue, 400Mcd, 470Nm; Led Color Kingbright 46W4536
LED, BLUE, 400MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:400mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

LED, BLUE, 400MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:400mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46W4536
Product Name Led, Blue, 400Mcd, 470Nm; Led Color Kingbright
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 40 degrees
Luminous Intensity 400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED; 3.0 X 2.5 MM CERAMIC SMT, 660 NM SUPER RED,WATER CLEAR LED - 70127359 - Allied Electronics, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 30 milliCandela
View Details
2 suppliers
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details