ITW Electronic Component Solutions - Lumex LED; 3.0 X 2.5 MM CERAMIC SMT, 660 NM SUPER RED,WATER CLEAR LED CCL-CRS10SR

Description
LED; 3.0 X 2.5 MM CERAMIC SMT, 660 NM SUPER RED,WATER CLEAR LED
Description
LED; 3.0 X 2.5 MM CERAMIC SMT, 660 NM SUPER RED,WATER CLEAR LED

Suppliers

Company
Product
Description
Supplier Links
LED; 3.0 X 2.5 MM CERAMIC SMT, 660 NM SUPER RED,WATER CLEAR LED - 70127359 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 3.0 X 2.5 MM CERAMIC SMT, 660 NM SUPER RED,WATER CLEAR LED
70127359
LED; 3.0 X 2.5 MM CERAMIC SMT, 660 NM SUPER RED,WATER CLEAR LED 70127359
LED; 3.0 X 2.5 MM CERAMIC SMT, 660 NM SUPER RED,WATER CLEAR LED

LED; 3.0 X 2.5 MM CERAMIC SMT, 660 NM SUPER RED,WATER CLEAR LED

Supplier's Site
Led, Quasarbrite, Red, 2.25Mm X 2.25Mm, 660 Nm, 1.7 V, 20 Ma, 40 Mcd Rohs Compliant Lumex - 89T8676 - Newark, An Avnet Company
Chicago, IL, United States
Led, Quasarbrite, Red, 2.25Mm X 2.25Mm, 660 Nm, 1.7 V, 20 Ma, 40 Mcd Rohs Compliant Lumex
89T8676
Led, Quasarbrite, Red, 2.25Mm X 2.25Mm, 660 Nm, 1.7 V, 20 Ma, 40 Mcd Rohs Compliant Lumex 89T8676
LED, QuasarBrite, Red, 2.25mm x 2.25mm, 660 nm, 1.7 V, 20 mA, 40 mcd RoHS Compliant: Yes

LED, QuasarBrite, Red, 2.25mm x 2.25mm, 660 nm, 1.7 V, 20 mA, 40 mcd RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70127359 89T8676
Product Name LED; 3.0 X 2.5 MM CERAMIC SMT, 660 NM SUPER RED,WATER CLEAR LED Led, Quasarbrite, Red, 2.25Mm X 2.25Mm, 660 Nm, 1.7 V, 20 Ma, 40 Mcd Rohs Compliant Lumex
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 67-2283-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
2 suppliers
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details