Kingbright Corporation LEDs KPD-3224SECK

Description
Kingbright KPD-3224SECK LED
Request a Quote Datasheet
Description
Kingbright KPD-3224SECK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8608942P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPD-3224SECK LED

Kingbright KPD-3224SECK LED

Supplier's Site
LEDs - 8608942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPD-3224SECK LED

Kingbright KPD-3224SECK LED

Supplier's Site
LEDs - 1461479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPD-3224SECK LED

Kingbright KPD-3224SECK LED

Supplier's Site
Led, Orange, 2700Mcd, 601Nm; Led Color Kingbright - 28W1840 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 2700Mcd, 601Nm; Led Color Kingbright
28W1840
Led, Orange, 2700Mcd, 601Nm; Led Color Kingbright 28W1840
LED, ORANGE, 2700MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:2700mcd; Viewing Angle:20°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 2700MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:2700mcd; Viewing Angle:20°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8608942P 8608942 28W1840
Product Name LEDs LEDs Led, Orange, 2700Mcd, 601Nm; Led Color Kingbright
Forward Voltage 2.5 volts 2.1 volts
LED Package: 3.2 x 2.4 x 2.4mm
LED Type Orange; Clear Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details