Kingbright Corporation Led, Green, 1.6Mm X 2Mm, 15Mcd, 565Nm; Led Color Kingbright KPC-3216SGD

Description
LED, GREEN, 1.6MM X 2MM, 15MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:15mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.6MM X 2MM, 15MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:15mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.6Mm X 2Mm, 15Mcd, 565Nm; Led Color Kingbright - 31M5200 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mm X 2Mm, 15Mcd, 565Nm; Led Color Kingbright
31M5200
Led, Green, 1.6Mm X 2Mm, 15Mcd, 565Nm; Led Color Kingbright 31M5200
LED, GREEN, 1.6MM X 2MM, 15MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:15mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1.6MM X 2MM, 15MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:15mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31M5200
Product Name Led, Green, 1.6Mm X 2Mm, 15Mcd, 565Nm; Led Color Kingbright
LED Package: 1.6mm x 2mm
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503C-WAN-CCADB231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details