Kingbright Corporation Optics - LEDs - Light Pipes - KPBD-3224SURKCGKC KPBD-3224SURKCGKC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988075-KPBD-3224SURK CGKC Color: Green, Red Length: 2.4 mm Mounting: SMD (SMT) Forward Voltage: 2.5 V Luminous Intensity: 1.3 cd Viewing Angle: 20 ° Lens Color: Clear Height: 2.4 mm Number of Pins: 4 Wavelength: 570 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3224 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome Alternative Parts (Cross-Reference): KPBD-3224SURKCGKCKPB D3224SURKCGKC; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988075-KPBD-3224SURK CGKC Color: Green, Red Length: 2.4 mm Mounting: SMD (SMT) Forward Voltage: 2.5 V Luminous Intensity: 1.3 cd Viewing Angle: 20 ° Lens Color: Clear Height: 2.4 mm Number of Pins: 4 Wavelength: 570 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3224 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome Alternative Parts (Cross-Reference): KPBD-3224SURKCGKCKPB D3224SURKCGKC; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPBD-3224SURKCGKC - 988075-KPBD-3224SURKCGKC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPBD-3224SURKCGKC
988075-KPBD-3224SURKCGKC
Optics - LEDs - Light Pipes - KPBD-3224SURKCGKC 988075-KPBD-3224SURKCGKC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988075-KPBD-3224SURK CGKC Color: Green, Red Length: 2.4 mm Mounting: SMD (SMT) Forward Voltage: 2.5 V Luminous Intensity: 1.3 cd Viewing Angle: 20 ° Lens Color: Clear Height: 2.4 mm Number of Pins: 4 Wavelength: 570 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3224 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome Alternative Parts (Cross-Reference): KPBD-3224SURKCGKCKPB D3224SURKCGKC; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988075-KPBD-3224SURKCGKC
Color: Green, Red
Length: 2.4 mm
Mounting: SMD (SMT)
Forward Voltage: 2.5 V
Luminous Intensity: 1.3 cd
Viewing Angle: 20 °
Lens Color: Clear
Height: 2.4 mm
Number of Pins: 4
Wavelength: 570 nm
Width: 3.2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3224
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Dome
Alternative Parts (Cross-Reference): KPBD-3224SURKCGKCKPBD3224SURKCGKC;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 630 nm

Buy Now
LEDs - 8608918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPBD-3224SURKCGKC LED

Kingbright KPBD-3224SURKCGKC LED

Supplier's Site
LEDs - 8608918P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPBD-3224SURKCGKC LED

Kingbright KPBD-3224SURKCGKC LED

Supplier's Site
LEDs - 1651770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPBD-3224SURKCGKC LED

Kingbright KPBD-3224SURKCGKC LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KPBD-3224SURKCGKC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KPBD-3224SURKCGKC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KPBD-3224SURKCGKC
20mA 无色透明透镜 -40°C~+85°C Red,Green-yellow 20° 75mW 1210 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 -40°C~+85°C Red,Green-yellow 20° 75mW 1210 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Smd, Dome-Lens, Red+Green; Led Color Kingbright - 28W1835 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Dome-Lens, Red+Green; Led Color Kingbright
28W1835
Led, Smd, Dome-Lens, Red+Green; Led Color Kingbright 28W1835
LED, SMD, DOME-LENS, RED+GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:20°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Forward Voltage / Color:R 1.95V, G 2.1V RoHS Compliant: Yes

LED, SMD, DOME-LENS, RED+GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:20°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Forward Voltage / Color:R 1.95V, G 2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 988075-KPBD-3224SURKCGKC 8608918 8608918P KPBD-3224SURKCGKC 28W1835
Product Name Optics - LEDs - Light Pipes - KPBD-3224SURKCGKC LEDs LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Smd, Dome-Lens, Red+Green; Led Color Kingbright
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Clear Red; Yellow; Green; Red,Green-yellow Red; Green; Green, Red
Peak Wavelength 570 nm (5700 Å) 570 to 630 nm (5700 to 6300 Å) 630 nm (6300 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees 20 degrees
Luminous Intensity 1300 milliCandela 280 to 1300 milliCandela
Forward Voltage 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1477-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Led, 1W, Neutral White, 90Lm; Product Range Broadcom - 36AJ8256 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 140 degrees
View Details