Kingbright Corporation Optics - LEDs - Light Pipes - KPBA-3010YSGC KPBA-3010YSGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067730-KPBA-3010YSG C Color: Green, Yellow Viewing Angle: 140 ° Number of Pins: 3 Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPBA-3010YSGCKPBA301 0YSGC; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067730-KPBA-3010YSG C Color: Green, Yellow Viewing Angle: 140 ° Number of Pins: 3 Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPBA-3010YSGCKPBA301 0YSGC; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPBA-3010YSGC - 1067730-KPBA-3010YSGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPBA-3010YSGC
1067730-KPBA-3010YSGC
Optics - LEDs - Light Pipes - KPBA-3010YSGC 1067730-KPBA-3010YSGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067730-KPBA-3010YSG C Color: Green, Yellow Viewing Angle: 140 ° Number of Pins: 3 Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPBA-3010YSGCKPBA301 0YSGC; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067730-KPBA-3010YSGC
Color: Green, Yellow
Viewing Angle: 140 °
Number of Pins: 3
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 2
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPBA-3010YSGCKPBA3010YSGC;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1067730-KPBA-3010YSGC
Product Name Optics - LEDs - Light Pipes - KPBA-3010YSGC
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details