Kingbright Corporation Optics - LEDs - Light Pipes - KPBA-3010SURKQBDC KPBA-3010SURKQBDC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067729-KPBA-3010SUR KQBDC Color: Blue, Red Length: 1 mm Forward Voltage: 4 V Luminous Intensity: 300 mcd Viewing Angle: 140 ° Lens Color: Clear Height: 2 mm Number of Pins: 4 Wavelength: 465 nm Width: 3 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Colorless, Diffused, Dome, Rectangular Alternative Parts (Cross-Reference): KPBA-3010SURKQBDCKPB A3010SURKQBDC; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 630 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067729-KPBA-3010SUR KQBDC Color: Blue, Red Length: 1 mm Forward Voltage: 4 V Luminous Intensity: 300 mcd Viewing Angle: 140 ° Lens Color: Clear Height: 2 mm Number of Pins: 4 Wavelength: 465 nm Width: 3 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Colorless, Diffused, Dome, Rectangular Alternative Parts (Cross-Reference): KPBA-3010SURKQBDCKPB A3010SURKQBDC; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 630 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPBA-3010SURKQBDC - 1067729-KPBA-3010SURKQBDC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPBA-3010SURKQBDC
1067729-KPBA-3010SURKQBDC
Optics - LEDs - Light Pipes - KPBA-3010SURKQBDC 1067729-KPBA-3010SURKQBDC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067729-KPBA-3010SUR KQBDC Color: Blue, Red Length: 1 mm Forward Voltage: 4 V Luminous Intensity: 300 mcd Viewing Angle: 140 ° Lens Color: Clear Height: 2 mm Number of Pins: 4 Wavelength: 465 nm Width: 3 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Colorless, Diffused, Dome, Rectangular Alternative Parts (Cross-Reference): KPBA-3010SURKQBDCKPB A3010SURKQBDC; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 630 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067729-KPBA-3010SURKQBDC
Color: Blue, Red
Length: 1 mm
Forward Voltage: 4 V
Luminous Intensity: 300 mcd
Viewing Angle: 140 °
Lens Color: Clear
Height: 2 mm
Number of Pins: 4
Wavelength: 465 nm
Width: 3 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 2
Lens Style: Colorless, Diffused, Dome, Rectangular
Alternative Parts (Cross-Reference): KPBA-3010SURKQBDCKPBA3010SURKQBDC;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 630 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1067729-KPBA-3010SURKQBDC
Product Name Optics - LEDs - Light Pipes - KPBA-3010SURKQBDC
LED Type Red; Blue; Multi-Colored; Blue, Red
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 140 degrees
Luminous Intensity 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details