Kingbright Corporation LEDs KPBA-3010SEKCGKC

Description
Kingbright KPBA-3010SEKCGKC LED
Request a Quote
Description
Kingbright KPBA-3010SEKCGKC LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPBA-3010SEKCGKC LED

Kingbright KPBA-3010SEKCGKC LED

Supplier's Site
LEDs - 8624742P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPBA-3010SEKCGKC LED

Kingbright KPBA-3010SEKCGKC LED

Supplier's Site
LEDs - 1654451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPBA-3010SEKCGKC LED

Kingbright KPBA-3010SEKCGKC LED

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624742 8624742P
Product Name LEDs LEDs
LED Package: 3 x 1 x 2mm
LED Type Orange; Green; Clear
Peak Wavelength 570 to 601 nm (5700 to 6010 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3.0X2.0MM YELLOW SMD LED - AA3021YS - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1348-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
View Details