Kingbright Corporation LEDs KPA-3010YC

Description
Right Angle LED Yellow 3x1x2mm
Request a Quote Datasheet
Description
Right Angle LED Yellow 3x1x2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Yellow 3x1x2mm

Right Angle LED Yellow 3x1x2mm

Supplier's Site
LEDs - 8624720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Yellow 3x1x2mm

Right Angle LED Yellow 3x1x2mm

Supplier's Site
LEDs - 1654444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Yellow 3x1x2mm

Right Angle LED Yellow 3x1x2mm

Supplier's Site
Optics - LEDs - Light Pipes - KPA-3010YC - 1067720-KPA-3010YC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPA-3010YC
1067720-KPA-3010YC
Optics - LEDs - Light Pipes - KPA-3010YC 1067720-KPA-3010YC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067720-KPA-3010YC Packaging: Cut Tape Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 6 mcd Power Dissipation: 105 mW Peak Wavelength: 590 nm Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 588 nm Width: 3 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1204 Number of LEDs: 1 Lens Style: Colorless, Diffused, Dome, Rectangular, Round Alternative Parts (Cross-Reference): KPA-3010YCKPA3010YC; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 588 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067720-KPA-3010YC
Packaging: Cut Tape
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 6 mcd
Power Dissipation: 105 mW
Peak Wavelength: 590 nm
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 588 nm
Width: 3 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1204
Number of LEDs: 1
Lens Style: Colorless, Diffused, Dome, Rectangular, Round
Alternative Parts (Cross-Reference): KPA-3010YCKPA3010YC;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 588 nm

Buy Now
Led, Yellow, 6Mcd, 588Nm, Smd; Led Color Kingbright - 93X4363 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 6Mcd, 588Nm, Smd; Led Color Kingbright
93X4363
Led, Yellow, 6Mcd, 588Nm, Smd; Led Color Kingbright 93X4363
LED, YELLOW, 6MCD, 588NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:6mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, YELLOW, 6MCD, 588NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:6mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 2Mm, 5Mcd, 590Nm; Led Color Kingbright - 38K3398 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm, 5Mcd, 590Nm; Led Color Kingbright
38K3398
Led, Yellow, 2Mm, 5Mcd, 590Nm; Led Color Kingbright 38K3398
LED, YELLOW, 2MM, 5MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:6mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, YELLOW, 2MM, 5MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:6mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624720P 8624720 1067720-KPA-3010YC 93X4363
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPA-3010YC Led, Yellow, 6Mcd, 588Nm, Smd; Led Color Kingbright
Forward Voltage 2.5 volts 2.1 volts 2.1 volts
LED Package: 3 x 1 x 2mm
LED Type Yellow; Clear Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details