Kingbright Corporation Phototransistor, Npn, 940Nm, Smd; Wavelength Typ Kingbright KPA-3010P3C

Description
PHOTOTRANSISTOR, NPN, 940NM, SMD; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, NPN, 940NM, SMD; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, Npn, 940Nm, Smd; Wavelength Typ Kingbright - 62X9016 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, 940Nm, Smd; Wavelength Typ Kingbright
62X9016
Phototransistor, Npn, 940Nm, Smd; Wavelength Typ Kingbright 62X9016
PHOTOTRANSISTOR, NPN, 940NM, SMD; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, 940NM, SMD; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X9016
Product Name Phototransistor, Npn, 940Nm, Smd; Wavelength Typ Kingbright
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details
EXCELED™ series chip LED - SML-D13M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers