LED, GREEN, 60MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes
LED, GREEN, 60MCD, 570NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:3mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 93X4357 | 03AJ1855 |
| Product Name | Led, Green, 60Mcd, 570Nm, Smd; Led Color Kingbright | Led, Green, 60Mcd, 570Nm, Smd; Led Colour Kingbright |
| LED Type | Green; Green | Green |
| Peak Wavelength | 570 nm (5700 Å) | 570 nm (5700 Å) |
| Viewing Angle | 120 degrees | 120 degrees |
| Luminous Intensity | 60 milliCandela | 60 milliCandela |