Kingbright Corporation LEDs KPA-3010CGCK

Description
Kingbright KPA-3010CGCK LED
Request a Quote Datasheet
Description
Kingbright KPA-3010CGCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPA-3010CGCK LED

Kingbright KPA-3010CGCK LED

Supplier's Site
LEDs - 8624691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPA-3010CGCK LED

Kingbright KPA-3010CGCK LED

Supplier's Site
LEDs - 1654437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPA-3010CGCK LED

Kingbright KPA-3010CGCK LED

Supplier's Site
Led, Right Angle, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright - 93X4355 - Newark, An Avnet Company
Chicago, IL, United States
Led, Right Angle, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright
93X4355
Led, Right Angle, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright 93X4355
LED, Right Angle, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

LED, Right Angle, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 50Mcd, 570Nm; Led Color Kingbright - 28W1828 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 570Nm; Led Color Kingbright
28W1828
Led, Green, 50Mcd, 570Nm; Led Color Kingbright 28W1828
LED, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624691P 8624691 93X4355 28W1828
Product Name LEDs LEDs Led, Right Angle, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright Led, Green, 50Mcd, 570Nm; Led Color Kingbright
Forward Voltage 2.5 volts 2.1 volts
LED Package: 3 x 1 x 2mm
LED Type Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SMLZN4BGT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
3W Mini High Power LED - ASMT-JR30-AST01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
2 suppliers