Broadcom Inc. 3W Mini High Power LED ASMT-JR30-AST01

Description
The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Request a Quote Datasheet
Description
The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Mini High Power LED - ASMT-JR30-AST01 - Broadcom Inc.
San Jose, CA, USA
3W Mini High Power LED
ASMT-JR30-AST01
3W Mini High Power LED ASMT-JR30-AST01
The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available.
The White Mini Power LED is available in the range of color temperature from 2700K to 10000K.
The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint.

The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

Supplier's Site
LED Color Lighting - 516-ASMT-JR30-AST01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASMT-JR30-AST01TR-ND
LED Color Lighting 516-ASMT-JR30-AST01TR-ND
MS JD,3W RED

MS JD,3W RED

Buy Now Datasheet
LED Color Lighting - 516-ASMT-JR30-AST01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASMT-JR30-AST01DKR-ND
LED Color Lighting 516-ASMT-JR30-AST01DKR-ND
MS JD,3W RED

MS JD,3W RED

Buy Now Datasheet
LED Color Lighting - 516-ASMT-JR30-AST01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASMT-JR30-AST01CT-ND
LED Color Lighting 516-ASMT-JR30-AST01CT-ND
MS JD,3W RED

MS JD,3W RED

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-JR30-AST01 516-ASMT-JR30-AST01TR-ND
Product Name 3W Mini High Power LED LED Color Lighting
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 625 nm (6250 Å)
Viewing Angle 165 degrees 165 degrees
Optical Power Output 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
UV Emitters - MTSM395UV-FP7140S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 140 degrees
View Details