Kingbright Corporation Optics - LEDs - Light Pipes - KPA-2106ZGC KPA-2106ZGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067713-KPA-2106ZGC Color: Green Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 400 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 525 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Dome Alternative Parts (Cross-Reference): KPA-2106ZGCKPA2106ZG C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 525 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067713-KPA-2106ZGC Color: Green Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 400 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 525 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Dome Alternative Parts (Cross-Reference): KPA-2106ZGCKPA2106ZG C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 525 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPA-2106ZGC - 1067713-KPA-2106ZGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPA-2106ZGC
1067713-KPA-2106ZGC
Optics - LEDs - Light Pipes - KPA-2106ZGC 1067713-KPA-2106ZGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067713-KPA-2106ZGC Color: Green Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 400 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 525 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Dome Alternative Parts (Cross-Reference): KPA-2106ZGCKPA2106ZG C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 525 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067713-KPA-2106ZGC
Color: Green
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 3.3 V
Luminous Intensity: 400 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 525 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Dome
Alternative Parts (Cross-Reference): KPA-2106ZGCKPA2106ZGC;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 525 nm

Buy Now
Led, Green, 400Mcd, 525Nm; Led Color Kingbright - 46W4534 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 400Mcd, 525Nm; Led Color Kingbright
46W4534
Led, Green, 400Mcd, 525Nm; Led Color Kingbright 46W4534
LED, GREEN, 400MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 400MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067713-KPA-2106ZGC 46W4534
Product Name Optics - LEDs - Light Pipes - KPA-2106ZGC Led, Green, 400Mcd, 525Nm; Led Color Kingbright
LED Type Green; Green Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 400 milliCandela 400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
E2A Amber LED Module - MD-HK-A2-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details