Kingbright Corporation LEDs KPA-2106SYCK

Description
Right Angle LED Yellow 2.1x0.6x1mm
Request a Quote Datasheet
Description
Right Angle LED Yellow 2.1x0.6x1mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624689P - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Yellow 2.1x0.6x1mm

Right Angle LED Yellow 2.1x0.6x1mm

Supplier's Site
LEDs - 8624689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Yellow 2.1x0.6x1mm

Right Angle LED Yellow 2.1x0.6x1mm

Supplier's Site
LEDs - 1654436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Yellow 2.1x0.6x1mm

Right Angle LED Yellow 2.1x0.6x1mm

Supplier's Site
Led, Right Angle, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright - 93X4354 - Newark, An Avnet Company
Chicago, IL, United States
Led, Right Angle, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright
93X4354
Led, Right Angle, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright 93X4354
LED, Right Angle, Yellow, 590 nm, 2 V, 20 mA, 150 mcd RoHS Compliant: Yes

LED, Right Angle, Yellow, 590 nm, 2 V, 20 mA, 150 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 150Mcd, 590Nm; Led Color Kingbright - 46W4532 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 150Mcd, 590Nm; Led Color Kingbright
46W4532
Led, Yellow, 150Mcd, 590Nm; Led Color Kingbright 46W4532
LED, YELLOW, 150MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 150MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624689P 8624689 93X4354 46W4532
Product Name LEDs LEDs Led, Right Angle, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright Led, Yellow, 150Mcd, 590Nm; Led Color Kingbright
Forward Voltage 2.5 volts 2 volts
LED Package: 2.1 x 0.6 x 1mm
LED Type Yellow; Clear Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1115-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED Color Lighting - 516-2944-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Cyan
Peak Wavelength 505 nm (5050 Å)
View Details
2 suppliers