Kingbright Corporation LEDs KP-3216SURCK

Description
Kingbright KP-3216SURCK LED
Request a Quote Datasheet
Description
Kingbright KP-3216SURCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216SURCK LED

Kingbright KP-3216SURCK LED

Supplier's Site
LEDs - 8610065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216SURCK LED

Kingbright KP-3216SURCK LED

Supplier's Site
LEDs - 1651816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216SURCK LED

Kingbright KP-3216SURCK LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KP-3216SURCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KP-3216SURCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KP-3216SURCK
20mA 无色透明透镜 -40°C~+85°C 630nm Red 140° 75mW 1206 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 -40°C~+85°C 630nm Red 140° 75mW 1206 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Red, 80Mcd, 630Nm, Smd; Led Color Kingbright - 66W1937 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 80Mcd, 630Nm, Smd; Led Color Kingbright
66W1937
Led, Red, 80Mcd, 630Nm, Smd; Led Color Kingbright 66W1937
LED, RED, 80MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 80MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 80Mcd, 630Nm, Smd; Led Color Kingbright - 93X4342 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 80Mcd, 630Nm, Smd; Led Color Kingbright
93X4342
Led, Red, 80Mcd, 630Nm, Smd; Led Color Kingbright 93X4342
LED, RED, 80MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 80MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610065 8610065P KP-3216SURCK 66W1937
Product Name LEDs LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Red, 80Mcd, 630Nm, Smd; Led Color Kingbright
LED Package: 3.2 x 1.6 x 1.1mm
LED Type Red; Clear Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 140 degrees 120 degrees
Luminous Intensity 230 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
LED Indication - Discrete - XZDGK45S-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTCC-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details