Kingbright Corporation Optics - LEDs - Light Pipes - KP-3216SURC KP-3216SURC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067697-KP-3216SURC Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9 V Luminous Intensity: 180 mcd Power Dissipation: 170 mW Peak Wavelength: 640 nm Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 628 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-3216SURCKP3216SUR C; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 628 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067697-KP-3216SURC Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9 V Luminous Intensity: 180 mcd Power Dissipation: 170 mW Peak Wavelength: 640 nm Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 628 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-3216SURCKP3216SUR C; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 628 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KP-3216SURC - 1067697-KP-3216SURC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-3216SURC
1067697-KP-3216SURC
Optics - LEDs - Light Pipes - KP-3216SURC 1067697-KP-3216SURC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067697-KP-3216SURC Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9 V Luminous Intensity: 180 mcd Power Dissipation: 170 mW Peak Wavelength: 640 nm Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 628 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-3216SURCKP3216SUR C; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 628 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067697-KP-3216SURC
Packaging: Cut Tape
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9 V
Luminous Intensity: 180 mcd
Power Dissipation: 170 mW
Peak Wavelength: 640 nm
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 628 nm
Width: 3.2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KP-3216SURCKP3216SURC;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 628 nm

Buy Now
LEDs - 4663920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216SURC LED

Kingbright KP-3216SURC LED

Supplier's Site
LEDs - 4663920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216SURC LED

Kingbright KP-3216SURC LED

Supplier's Site
LEDs - 1651606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-3216SURC LED

Kingbright KP-3216SURC LED

Supplier's Site
Led, Red, 180Mcd, 628Nm, Smd; Led Color Kingbright - 93X4341 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 180Mcd, 628Nm, Smd; Led Color Kingbright
93X4341
Led, Red, 180Mcd, 628Nm, Smd; Led Color Kingbright 93X4341
LED, RED, 180MCD, 628NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 180MCD, 628NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.6Mm X 2Mm, 180Mcd, 640Nm; Led Color Kingbright - 38K3392 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 2Mm, 180Mcd, 640Nm; Led Color Kingbright
38K3392
Led, Red, 1.6Mm X 2Mm, 180Mcd, 640Nm; Led Color Kingbright 38K3392
LED, RED, 1.6MM X 2MM, 180MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.6MM X 2MM, 180MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067697-KP-3216SURC 4663920 4663920P 93X4341
Product Name Optics - LEDs - Light Pipes - KP-3216SURC LEDs LEDs Led, Red, 180Mcd, 628Nm, Smd; Led Color Kingbright
LED Type Red; Red Red; Clear Red; Red
Peak Wavelength 628 nm (6280 Å) 628 nm (6280 Å) 628 nm (6280 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 180 milliCandela 200 milliCandela 180 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Wide Angle TO-46 880 nm Emitter - OD-880W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details