Kingbright Corporation Phototransistor, Npn, 940Nm, 1206; Wavelength Typ Kingbright KP-3216P3C

Description
PHOTOTRANSISTOR, NPN, 940NM, 1206; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, NPN, 940NM, 1206; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, Npn, 940Nm, 1206; Wavelength Typ Kingbright - 66W1934 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, 940Nm, 1206; Wavelength Typ Kingbright
66W1934
Phototransistor, Npn, 940Nm, 1206; Wavelength Typ Kingbright 66W1934
PHOTOTRANSISTOR, NPN, 940NM, 1206; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, 940NM, 1206; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66W1934
Product Name Phototransistor, Npn, 940Nm, 1206; Wavelength Typ Kingbright
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details