Kingbright Corporation Led, Red, 0.8Mcd, 635Nm, Smd; Led Colour Kingbright KP-3216HD

Description
LED, RED, 0.8MCD, 635NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:635nm; Luminous Intensity:800µcd; Viewing Angle:120°; Lens RoHS Compliant: Yes
Description
LED, RED, 0.8MCD, 635NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:635nm; Luminous Intensity:800µcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 0.8Mcd, 635Nm, Smd; Led Colour Kingbright - 36AJ9567 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mcd, 635Nm, Smd; Led Colour Kingbright
36AJ9567
Led, Red, 0.8Mcd, 635Nm, Smd; Led Colour Kingbright 36AJ9567
LED, RED, 0.8MCD, 635NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:635nm; Luminous Intensity:800µcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

LED, RED, 0.8MCD, 635NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:635nm; Luminous Intensity:800µcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ9567
Product Name Led, Red, 0.8Mcd, 635Nm, Smd; Led Colour Kingbright
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
Luminous Intensity 0.8000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details