Kingbright Corporation LEDs KP-2012YC

Description
Kingbright KP-2012YC LED
Request a Quote Datasheet
Description
Kingbright KP-2012YC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610040P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012YC LED

Kingbright KP-2012YC LED

Supplier's Site
LEDs - 8610040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012YC LED

Kingbright KP-2012YC LED

Supplier's Site
LEDs - 1651833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012YC LED

Kingbright KP-2012YC LED

Supplier's Site
Optics - LEDs - Light Pipes - KP-2012YC - 1067682-KP-2012YC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-2012YC
1067682-KP-2012YC
Optics - LEDs - Light Pipes - KP-2012YC 1067682-KP-2012YC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067682-KP-2012YC Packaging: Cut Tape Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Peak Wavelength: 585 nm Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 588 nm Width: 2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): OVS-0806KP 2012YC; KP-2012-YC; KP2012YC; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Dominant Wavelength: 588 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067682-KP-2012YC
Packaging: Cut Tape
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 8 mcd
Peak Wavelength: 585 nm
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 588 nm
Width: 2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 2012
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): OVS-0806KP 2012YC; KP-2012-YC; KP2012YC;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Dominant Wavelength: 588 nm

Buy Now
Led, Yellow, 8Mcd, 588Nm, Smd; Led Color Kingbright - 93X4327 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 8Mcd, 588Nm, Smd; Led Color Kingbright
93X4327
Led, Yellow, 8Mcd, 588Nm, Smd; Led Color Kingbright 93X4327
LED, YELLOW, 8MCD, 588NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, YELLOW, 8MCD, 588NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 1.25Mm X 1.3Mm, 8Mcd, 585Nm; Led Color Kingbright - 31M5193 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.3Mm, 8Mcd, 585Nm; Led Color Kingbright
31M5193
Led, Yellow, 1.25Mm X 1.3Mm, 8Mcd, 585Nm; Led Color Kingbright 31M5193
LED, YELLOW, 1.25MM X 1.3MM, 8MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.3MM, 8MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610040P 8610040 1067682-KP-2012YC 93X4327
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KP-2012YC Led, Yellow, 8Mcd, 588Nm, Smd; Led Color Kingbright
Forward Voltage 2.5 volts 2.1 volts 2.1 volts
LED Package: 2 x 1.25 x 1.1mm
LED Type Yellow; Clear Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR-325MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers