Kingbright Corporation Led, Yellow, 320Mcd, 590Nm, Smd; Led Color Kingbright KP-2012SYCK-J3

Description
LED, YELLOW, 320MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:320mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 320MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:320mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 320Mcd, 590Nm, Smd; Led Color Kingbright - 96W6948 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 320Mcd, 590Nm, Smd; Led Color Kingbright
96W6948
Led, Yellow, 320Mcd, 590Nm, Smd; Led Color Kingbright 96W6948
LED, YELLOW, 320MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:320mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 320MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:320mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96W6948
Product Name Led, Yellow, 320Mcd, 590Nm, Smd; Led Color Kingbright
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Luminous Intensity 320 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details