Kingbright Corporation LEDs KP-2012SYC

Description
Kingbright KP-2012SYC LED
Request a Quote Datasheet
Description
Kingbright KP-2012SYC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012SYC LED

Kingbright KP-2012SYC LED

Supplier's Site
LEDs - 4663835P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012SYC LED

Kingbright KP-2012SYC LED

Supplier's Site
LEDs - 1651669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012SYC LED

Kingbright KP-2012SYC LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KP-2012SYC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KP-2012SYC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KP-2012SYC
SMD Light Emitting Diodes (LED) ROHS

SMD Light Emitting Diodes (LED) ROHS

Supplier's Site
Led, Yellow, 1.25Mm X 1.3Mm, 300Mcd, 590Nm; Led Color Kingbright - 38K3384 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.3Mm, 300Mcd, 590Nm; Led Color Kingbright
38K3384
Led, Yellow, 1.25Mm X 1.3Mm, 300Mcd, 590Nm; Led Color Kingbright 38K3384
LED, YELLOW, 1.25MM X 1.3MM, 300MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.3MM, 300MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 60 Mcd Rohs Compliant Kingbright - 93X4324 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 60 Mcd Rohs Compliant Kingbright
93X4324
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 60 Mcd Rohs Compliant Kingbright 93X4324
LED, Low Power, Yellow, 590 nm, 2 V, 20 mA, 60 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 590 nm, 2 V, 20 mA, 60 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663835 4663835P KP-2012SYC 38K3384 93X4324
Product Name LEDs LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Yellow, 1.25Mm X 1.3Mm, 300Mcd, 590Nm; Led Color Kingbright Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 60 Mcd Rohs Compliant Kingbright
LED Package: 2 x 1.25 x 1.1mm
LED Type Yellow; Clear Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 150 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Strip, 300, Cool White, 3900Lm, 67.2W; Light Strip Length Jkl Components - 33X3667 - Newark, An Avnet Company
Specs
LED Type White
Array Array
Number of Array Elements 300LEDs
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details