Kingbright Corporation LEDs KP-2012SURCK

Description
Kingbright KP-2012SURCK LED
Request a Quote Datasheet
Description
Kingbright KP-2012SURCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610043P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012SURCK LED

Kingbright KP-2012SURCK LED

Supplier's Site
LEDs - 8610043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012SURCK LED

Kingbright KP-2012SURCK LED

Supplier's Site
LEDs - 1651834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012SURCK LED

Kingbright KP-2012SURCK LED

Supplier's Site
Led, Red, 80Mcd, 630Nm, Smd; Led Color Kingbright - 93X4323 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 80Mcd, 630Nm, Smd; Led Color Kingbright
93X4323
Led, Red, 80Mcd, 630Nm, Smd; Led Color Kingbright 93X4323
LED, RED, 80MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 80MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.25Mm X 1.3Mm, 230Mcd, 630Nm; Led Color Kingbright - 31M5191 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.3Mm, 230Mcd, 630Nm; Led Color Kingbright
31M5191
Led, Red, 1.25Mm X 1.3Mm, 230Mcd, 630Nm; Led Color Kingbright 31M5191
LED, RED, 1.25MM X 1.3MM, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.25MM X 1.3MM, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KP-2012SURCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KP-2012SURCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KP-2012SURCK
20mA 无色透明透镜 -40°C~+85°C 630nm Red 140° 75mW 0805 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 -40°C~+85°C 630nm Red 140° 75mW 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610043P 8610043 93X4323 KP-2012SURCK
Product Name LEDs LEDs Led, Red, 80Mcd, 630Nm, Smd; Led Color Kingbright Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
Forward Voltage 2.5 volts 1.95 volts
LED Package: 2 x 1.25 x 1.1mm
LED Type Red; Clear Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - ASMT-MA00-AGHQ0-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Amber
Peak Wavelength 586 nm (5860 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
View Details