Kingbright Corporation LEDs KP-2012SGC

Description
Kingbright KP-2012SGC LED
Request a Quote Datasheet
Description
Kingbright KP-2012SGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012SGC LED

Kingbright KP-2012SGC LED

Supplier's Site
LEDs - 4663807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012SGC LED

Kingbright KP-2012SGC LED

Supplier's Site
LEDs - 1651736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012SGC LED

Kingbright KP-2012SGC LED

Supplier's Site
Led, Green, 1.25Mm X 1.3Mm, 15Mcd, 568Nm; Led Color Kingbright - 31M5189 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.3Mm, 15Mcd, 568Nm; Led Color Kingbright
31M5189
Led, Green, 1.25Mm X 1.3Mm, 15Mcd, 568Nm; Led Color Kingbright 31M5189
LED, GREEN, 1.25MM X 1.3MM, 15MCD, 568NM; LED Color:Super Bright Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120° RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.3MM, 15MCD, 568NM; LED Color:Super Bright Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 12Mcd, 568Nm, Smd; Led Color Kingbright - 93X4319 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 12Mcd, 568Nm, Smd; Led Color Kingbright
93X4319
Led, Green, 12Mcd, 568Nm, Smd; Led Color Kingbright 93X4319
LED, GREEN, 12MCD, 568NM, SMD; LED Color:Super Bright Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 12MCD, 568NM, SMD; LED Color:Super Bright Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KP-2012SGC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KP-2012SGC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KP-2012SGC
20mA 无色透明透镜 -40°C~+85°C 568nm Green-yellow 160° 62.5mW 0805 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 -40°C~+85°C 568nm Green-yellow 160° 62.5mW 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663807 4663807P 31M5189 KP-2012SGC
Product Name LEDs LEDs Led, Green, 1.25Mm X 1.3Mm, 15Mcd, 568Nm; Led Color Kingbright Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 2 x 1.25 x 1.1mm
LED Type Green; Clear Green; Super Bright Green Yellow; Green; Green-yellow
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees 160 degrees
Luminous Intensity 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LEDs - 264751 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 1.7 volts
View Details
LED Indication - Discrete - 1497-1144-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details