Kingbright Corporation Phototransistor, Npn, 940Nm, 0805; Wavelength Typ Kingbright KP-2012P3C

Description
PHOTOTRANSISTOR, NPN, 940NM, 0805; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, NPN, 940NM, 0805; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, Npn, 940Nm, 0805; Wavelength Typ Kingbright - 66W1929 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, 940Nm, 0805; Wavelength Typ Kingbright
66W1929
Phototransistor, Npn, 940Nm, 0805; Wavelength Typ Kingbright 66W1929
PHOTOTRANSISTOR, NPN, 940NM, 0805; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, 940NM, 0805; Wavelength Typ:940nm; Viewing Angle:120°; Power Consumption:-; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66W1929
Product Name Phototransistor, Npn, 940Nm, 0805; Wavelength Typ Kingbright
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details