ECO Light LED Super Nova 2 LED Module Green MD-EL-SN2-G

Description
The ECO Light Super Nova 2 LED module is a premium quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 2 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" or smaller Channel Letters. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof
Datasheet
Description
The ECO Light Super Nova 2 LED module is a premium quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 2 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" or smaller Channel Letters. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Nova 2 LED Module Green - MD-EL-SN2-G - ECO Light LED
Sparks, NV, USA
Super Nova 2 LED Module Green
MD-EL-SN2-G
Super Nova 2 LED Module Green MD-EL-SN2-G
The ECO Light Super Nova 2 LED module is a premium quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 2 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" or smaller Channel Letters. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof

The ECO Light Super Nova 2 LED module is a premium quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 2 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" or smaller Channel Letters. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Light Emitting Diodes (LED)
Product Number MD-EL-SN2-G
Product Name Super Nova 2 LED Module Green
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Dwarf Star 1 Chip LED Backlight Module - RGB - MD-BW-ES1-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details
Specs
LED Type Red
Viewing Angle 120 degrees
Forward Current 0.1000 milliamps
View Details