Kingbright Corporation Led, Blue, 1.25Mm X 1.3Mm, 8Mcd, 430Nm; Led Color Kingbright KP-2012MBC

Description
LED, BLUE, 1.25MM X 1.3MM, 8MCD, 430NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:4V; Wavelength Typ:430nm; Luminous Intensity:8mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 1.25MM X 1.3MM, 8MCD, 430NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:4V; Wavelength Typ:430nm; Luminous Intensity:8mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 1.25Mm X 1.3Mm, 8Mcd, 430Nm; Led Color Kingbright - 38K3379 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.25Mm X 1.3Mm, 8Mcd, 430Nm; Led Color Kingbright
38K3379
Led, Blue, 1.25Mm X 1.3Mm, 8Mcd, 430Nm; Led Color Kingbright 38K3379
LED, BLUE, 1.25MM X 1.3MM, 8MCD, 430NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:4V; Wavelength Typ:430nm; Luminous Intensity:8mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 1.25MM X 1.3MM, 8MCD, 430NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:4V; Wavelength Typ:430nm; Luminous Intensity:8mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38K3379
Product Name Led, Blue, 1.25Mm X 1.3Mm, 8Mcd, 430Nm; Led Color Kingbright
LED Package: 1.25mm x 1.3mm
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details