Kingbright Corporation LEDs KP-2012EC

Description
Kingbright KP-2012EC LED
Request a Quote Datasheet
Description
Kingbright KP-2012EC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012EC LED

Kingbright KP-2012EC LED

Supplier's Site
LEDs - 8610030P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012EC LED

Kingbright KP-2012EC LED

Supplier's Site
LEDs - 1651549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-2012EC LED

Kingbright KP-2012EC LED

Supplier's Site
KINGBRIGHT - KP-2012EC - LED, Low Power, Red, SMD, 0805, 20 mA, 2 V, 617 nm - 432-KP-2012EC - Utmel Electronic Limited
Hong Kong, China
KINGBRIGHT - KP-2012EC - LED, Low Power, Red, SMD, 0805, 20 mA, 2 V, 617 nm
432-KP-2012EC
KINGBRIGHT - KP-2012EC - LED, Low Power, Red, SMD, 0805, 20 mA, 2 V, 617 nm 432-KP-2012EC
KINGBRIGHT - KP-2012EC - LED, Low Power, Red, SMD, 0805, 20 mA, 2 V, 617 nm

KINGBRIGHT - KP-2012EC - LED, Low Power, Red, SMD, 0805, 20 mA, 2 V, 617 nm

Supplier's Site
Led, Red, 1.25Mm X 1.3Mm, 15Mcd, 625Nm; Led Color Kingbright - 38K3378 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.3Mm, 15Mcd, 625Nm; Led Color Kingbright
38K3378
Led, Red, 1.25Mm X 1.3Mm, 15Mcd, 625Nm; Led Color Kingbright 38K3378
LED, RED, 1.25MM X 1.3MM, 15MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Colour:Red RoHS Compliant: Yes

LED, RED, 1.25MM X 1.3MM, 15MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Colour:Red RoHS Compliant: Yes

Supplier's Site
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright - 93X4309 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright
93X4309
Led, Red, 8Mcd, 617Nm, Smd; Led Color Kingbright 93X4309
LED, RED, 8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610030 8610030P 432-KP-2012EC 38K3378
Product Name LEDs LEDs KINGBRIGHT - KP-2012EC - LED, Low Power, Red, SMD, 0805, 20 mA, 2 V, 617 nm Led, Red, 1.25Mm X 1.3Mm, 15Mcd, 625Nm; Led Color Kingbright
LED Package: 2 x 1.25 x 1.1mm
LED Type Red; Clear Red Red; Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 15 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® E 2 low and mid power LEDs - GW JBLMS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details