Kingbright Corporation LEDs KP-1608ZGC

Description
Kingbright KP-1608ZGC LED
Request a Quote Datasheet
Description
Kingbright KP-1608ZGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8721730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608ZGC LED

Kingbright KP-1608ZGC LED

Supplier's Site
LEDs - 8721730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608ZGC LED

Kingbright KP-1608ZGC LED

Supplier's Site
LEDs - 1461577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608ZGC LED

Kingbright KP-1608ZGC LED

Supplier's Site
Optics - LEDs - Light Pipes - KP-1608ZGC - 1067674-KP-1608ZGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-1608ZGC
1067674-KP-1608ZGC
Optics - LEDs - Light Pipes - KP-1608ZGC 1067674-KP-1608ZGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067674-KP-1608ZGC Packaging: Cut Tape Color: Green Length: 800 µm Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 400 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Height: 1.1 mm Number of Pins: 2 Wavelength: 525 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1608 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-1608ZGCKP1608ZGC; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 525 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067674-KP-1608ZGC
Packaging: Cut Tape
Color: Green
Length: 800 µm
Mounting: SMD (SMT)
Forward Voltage: 3.3 V
Luminous Intensity: 400 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Height: 1.1 mm
Number of Pins: 2
Wavelength: 525 nm
Width: 1.6 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1608
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KP-1608ZGCKP1608ZGC;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 525 nm

Buy Now
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KP-1608ZGC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KP-1608ZGC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KP-1608ZGC
SMD Light Emitting Diodes (LED) ROHS

SMD Light Emitting Diodes (LED) ROHS

Supplier's Site
Led, Green, 400Mcd, 525Nm; Led Color Kingbright - 46W4521 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 400Mcd, 525Nm; Led Color Kingbright
46W4521
Led, Green, 400Mcd, 525Nm; Led Color Kingbright 46W4521
LED, GREEN, 400MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 400MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright - 93X4307 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright
93X4307
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright 93X4307
LED, Low Power, Green, 525 nm, 3.3 V, 20 mA, 400 mcd RoHS Compliant: Yes

LED, Low Power, Green, 525 nm, 3.3 V, 20 mA, 400 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8721730P 8721730 1067674-KP-1608ZGC KP-1608ZGC 46W4521 93X4307
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KP-1608ZGC Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Green, 400Mcd, 525Nm; Led Color Kingbright Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright
Forward Voltage 4.1 volts 3.3 volts 3.3 volts
LED Package: 1.6 x 0.8 x 1.1mm
LED Type Green; Clear Green; Green Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
View Details
Wide Angle TO-46 880 nm Emitter - OD-880W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details