Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067671-KP-1608VGC-A
Packaging: Cut Tape
Color: Green
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 3.2 V
Luminous Intensity: 180 mcd
Peak Wavelength: 525 nm
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 530 nm
Width: 1.6 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KP-1608VGC-AKP1608VG
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 525 nm
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1067671-KP-1608VGC-A |
| Product Name | Optics - LEDs - Light Pipes - KP-1608VGC-A |
| LED Type | Green; Green |
| Peak Wavelength | 530 nm (5300 Å) |
| Viewing Angle | 120 degrees |
| Luminous Intensity | 180 milliCandela |