JKL Components Corporation Led Strip, 600, Cool White, 1900Lm, 48W; Light Strip Length Jkl Components ZFS-85020WR-CW

Description
LED STRIP, 600, COOL WHITE, 1900LM, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Cool White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP66; Product Range:ZFS Series; CCT:6000K; Forward Current @ Test:4A RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 600, COOL WHITE, 1900LM, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Cool White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP66; Product Range:ZFS Series; CCT:6000K; Forward Current @ Test:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 600, Cool White, 1900Lm, 48W; Light Strip Length Jkl Components - 33X3671 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 600, Cool White, 1900Lm, 48W; Light Strip Length Jkl Components
33X3671
Led Strip, 600, Cool White, 1900Lm, 48W; Light Strip Length Jkl Components 33X3671
LED STRIP, 600, COOL WHITE, 1900LM, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Cool White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP66; Product Range:ZFS Series; CCT:6000K; Forward Current @ Test:4A RoHS Compliant: Yes

LED STRIP, 600, COOL WHITE, 1900LM, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Cool White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP66; Product Range:ZFS Series; CCT:6000K; Forward Current @ Test:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33X3671
Product Name Led Strip, 600, Cool White, 1900Lm, 48W; Light Strip Length Jkl Components
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLM2CRK169W-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Specs
LED Type Amber (x 2)
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 160 degrees
View Details