Kingbright Corporation LEDs KP-1608SURCK

Description
Kingbright KP-1608SURCK LED
Request a Quote Datasheet
Description
Kingbright KP-1608SURCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SURCK LED

Kingbright KP-1608SURCK LED

Supplier's Site
LEDs - 8610021P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SURCK LED

Kingbright KP-1608SURCK LED

Supplier's Site
LEDs - 1651831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SURCK LED

Kingbright KP-1608SURCK LED

Supplier's Site
Led, Red, 80Mcd, 645Nm, Smd; Led Color Kingbright - 66W1925 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 80Mcd, 645Nm, Smd; Led Color Kingbright
66W1925
Led, Red, 80Mcd, 645Nm, Smd; Led Color Kingbright 66W1925
LED, RED, 80MCD, 645NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 80MCD, 645NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Red, 0.8Mm X 1.2Mm, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright - 93X4302 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 0.8Mm X 1.2Mm, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright
93X4302
Led, Low Power, Red, 0.8Mm X 1.2Mm, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright 93X4302
LED, Low Power, Red, 0.8mm x 1.2mm, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

LED, Low Power, Red, 0.8mm x 1.2mm, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KP-1608SURCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KP-1608SURCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KP-1608SURCK
0603 Light Emitting Diodes (LED) ROHS

0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610021 8610021P 66W1925 93X4302 KP-1608SURCK
Product Name LEDs LEDs Led, Red, 80Mcd, 645Nm, Smd; Led Color Kingbright Led, Low Power, Red, 0.8Mm X 1.2Mm, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 1.6 x 0.8 x 1.1mm 0.8mm x 1.2mm
LED Type Red; Clear Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 230 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details