SunLED Company, LLC LED Indication - Discrete XZM2DG45S-9

Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XZM2DG45S-9-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XZM2DG45S-9-ND
LED Indication - Discrete XZM2DG45S-9-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Z-Bend

Green 525nm LED Indication - Discrete 3.2V 2-SMD, Z-Bend

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XZM2DG45S-9-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 1497-1231-2-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-A535-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers