Kingbright Corporation LEDs KP-1608SURC

Description
Kingbright KP-1608SURC LED
Request a Quote Datasheet
Description
Kingbright KP-1608SURC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SURC LED

Kingbright KP-1608SURC LED

Supplier's Site
LEDs - 4663734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SURC LED

Kingbright KP-1608SURC LED

Supplier's Site
LEDs - 1461453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SURC LED

Kingbright KP-1608SURC LED

Supplier's Site
Led, Red, 0.8Mm X 1.2Mm, 230Mcd, 630Nm; Led Color Kingbright - 38K3375 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.2Mm, 230Mcd, 630Nm; Led Color Kingbright
38K3375
Led, Red, 0.8Mm X 1.2Mm, 230Mcd, 630Nm; Led Color Kingbright 38K3375
LED, RED, 0.8MM X 1.2MM, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 0.8MM X 1.2MM, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 150Mcd, 630Nm, Smd; Led Color Kingbright - 93X4301 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 150Mcd, 630Nm, Smd; Led Color Kingbright
93X4301
Led, Red, 150Mcd, 630Nm, Smd; Led Color Kingbright 93X4301
LED, RED, 150MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 150MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KP-1608SURC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KP-1608SURC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KP-1608SURC
SMD Light Emitting Diodes (LED) ROHS

SMD Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663734 4663734P 38K3375 KP-1608SURC
Product Name LEDs LEDs Led, Red, 0.8Mm X 1.2Mm, 230Mcd, 630Nm; Led Color Kingbright Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 1.6 x 0.8 x 1.1mm
LED Type Red; Clear Red; Red
Peak Wavelength 628 nm (6280 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 200 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details