Kingbright Corporation Optics - LEDs - Light Pipes - KP-1608SGD KP-1608SGD

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067669-KP-1608SGD Packaging: Tape & Reel Color: Green Forward Voltage: 2.2 V Luminous Intensity: 15 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Green Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-1608SGDKP-1608 SGD; KP1608SGD; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067669-KP-1608SGD Packaging: Tape & Reel Color: Green Forward Voltage: 2.2 V Luminous Intensity: 15 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Green Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-1608SGDKP-1608 SGD; KP1608SGD; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KP-1608SGD - 1067669-KP-1608SGD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-1608SGD
1067669-KP-1608SGD
Optics - LEDs - Light Pipes - KP-1608SGD 1067669-KP-1608SGD
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067669-KP-1608SGD Packaging: Tape & Reel Color: Green Forward Voltage: 2.2 V Luminous Intensity: 15 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Green Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): KP-1608SGDKP-1608 SGD; KP1608SGD; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067669-KP-1608SGD
Packaging: Tape & Reel
Color: Green
Forward Voltage: 2.2 V
Luminous Intensity: 15 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Green
Number of Pins: 2
Wavelength: 568 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Colored, Diffused, Rectangular
Alternative Parts (Cross-Reference): KP-1608SGDKP-1608 SGD; KP1608SGD;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC

Buy Now
Led, Green, 12.5Mcd, 565Nm, Smd; Led Colour Kingbright - 39AH8993 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 12.5Mcd, 565Nm, Smd; Led Colour Kingbright
39AH8993
Led, Green, 12.5Mcd, 565Nm, Smd; Led Colour Kingbright 39AH8993
LED, GREEN, 12.5MCD, 565NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, GREEN, 12.5MCD, 565NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 15Mcd, 568Nm, Smd; Led Color Kingbright - 93X4299 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 15Mcd, 568Nm, Smd; Led Color Kingbright
93X4299
Led, Green, 15Mcd, 568Nm, Smd; Led Color Kingbright 93X4299
LED, GREEN, 15MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, GREEN, 15MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067669-KP-1608SGD 39AH8993 93X4299
Product Name Optics - LEDs - Light Pipes - KP-1608SGD Led, Green, 12.5Mcd, 565Nm, Smd; Led Colour Kingbright Led, Green, 15Mcd, 568Nm, Smd; Led Color Kingbright
LED Type Green; Green Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR343BC7TT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
LED Indication - Discrete - XZM2CYK45S-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details