SunLED Company, LLC LED Indication - Discrete XZCM2MOK54WA-1VF

Description
Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZCM2MOK54WA-1VFTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCM2MOK54WA-1VFTR-ND
LED Indication - Discrete 1497-XZCM2MOK54WA-1VFTR-ND
Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCM2MOK54WA-1VFCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCM2MOK54WA-1VFCT-ND
LED Indication - Discrete 1497-XZCM2MOK54WA-1VFCT-ND
Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCM2MOK54WA-1VFDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCM2MOK54WA-1VFDKR-ND
LED Indication - Discrete 1497-XZCM2MOK54WA-1VFDKR-ND
Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZCM2MOK54WA-1VFTR-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-1039-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 505 nm (5050 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Lens Type Flat Lens
View Details