Kingbright Corporation LEDs KP-1608SECK

Description
Kingbright KP-1608SECK LED
Request a Quote Datasheet
Description
Kingbright KP-1608SECK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SECK LED

Kingbright KP-1608SECK LED

Supplier's Site
LEDs - 8610012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SECK LED

Kingbright KP-1608SECK LED

Supplier's Site
LEDs - 1651828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SECK LED

Kingbright KP-1608SECK LED

Supplier's Site
Led, Orange, 0.8Mm X 1.2Mm, 200Mcd, 601Nm; Led Color Kingbright - 38K3373 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 0.8Mm X 1.2Mm, 200Mcd, 601Nm; Led Color Kingbright
38K3373
Led, Orange, 0.8Mm X 1.2Mm, 200Mcd, 601Nm; Led Color Kingbright 38K3373
LED, ORANGE, 0.8MM X 1.2MM, 200MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, ORANGE, 0.8MM X 1.2MM, 200MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Orange, 601 Nm, 2.1 V, 20 Ma, 180 Mcd Rohs Compliant Kingbright - 93X4297 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Orange, 601 Nm, 2.1 V, 20 Ma, 180 Mcd Rohs Compliant Kingbright
93X4297
Led, Low Power, Orange, 601 Nm, 2.1 V, 20 Ma, 180 Mcd Rohs Compliant Kingbright 93X4297
LED, Low Power, Orange, 601 nm, 2.1 V, 20 mA, 180 mcd RoHS Compliant: Yes

LED, Low Power, Orange, 601 nm, 2.1 V, 20 mA, 180 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610012 8610012P 38K3373 93X4297
Product Name LEDs LEDs Led, Orange, 0.8Mm X 1.2Mm, 200Mcd, 601Nm; Led Color Kingbright Led, Low Power, Orange, 601 Nm, 2.1 V, 20 Ma, 180 Mcd Rohs Compliant Kingbright
LED Package: 1.6 x 0.8 x 1.1mm
LED Type Orange; Clear Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 250 milliCandela 180 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 846-SLI-560YT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
3 suppliers
LED Color Lighting - XSM2CRK383W-ND - DigiKey
Specs
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details